Broadcom Inc. HCMOS Compatible, High CMR, 10 MBd Optocouplers HCPL-261A

Description
The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.
Request a Quote Datasheet
Description
The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCMOS Compatible, High CMR, 10 MBd Optocouplers - HCPL-261A - Broadcom Inc.
San Jose, CA, USA
HCMOS Compatible, High CMR, 10 MBd Optocouplers
HCPL-261A
HCMOS Compatible, High CMR, 10 MBd Optocouplers HCPL-261A
The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.

The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology.
On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.

Supplier's Site
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-261A
3.75kV Signal Isolator and Optocoupler 902-HCPL-261A
10Mbps Optocoupler, 3.75kV Isolation, 1-Ch, PDIP Product overview: HCPL-261A from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-261A can be used for catalog matching and distributor lookup.

10Mbps Optocoupler, 3.75kV Isolation, 1-Ch, PDIP Product overview: HCPL-261A from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-261A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL-261A-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-261A-ND
Logic Output Optoisolators HCPL-261A-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-261A
High Speed Optocouplers HCPL-261A
High Speed Optocouplers 10MBd 1Ch 3mA

High Speed Optocouplers 10MBd 1Ch 3mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-261A 902-HCPL-261A HCPL-261A-ND HCPL-261A
Product Name HCMOS Compatible, High CMR, 10 MBd Optocouplers 3.75kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input AC; DC DC DC
Output Open Collector Schottky Transistor Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1EDI3050ASXUMA1DKR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details