Broadcom HCPL-316J-000E Optocoupler
Broadcom HCPL-316J-000E Optocoupler
2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
Manufacturer: Broadcom Limited
Win Source Part Number: 1179109-HCPL-316J-00
Packaging: Tube
Mounting Style: SMD
Approvals: CSA, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Rise / Fall Time: 100ns, 100ns
Voltage - Output Supply: 15V ~ 30V
Logic Output Optocouplers 2.0A IGBT Gate Drive
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:16Pins; Isolation Voltage:5kV; Product Range:-; Common Mode Ratio:15 kV/uS; Common Mode Voltage Vcm:1500V; Input Current:22mA RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5474181 | 5474181P | 516-1478-5-ND | 1179109-HCPL-316J-000E | HCPL-316J-000E | 88H7827 |
| Product Name | Optocouplers | Optocouplers | Isolators - Gate Drivers | Isolators - Gate Drivers - HCPL-316J-000E | Logic Output Optocouplers | Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | 22mA | |||
| Output | Bicmos/dmos | |||||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | Surface mount | SOIC | Surface Mount | Surface Mount | SOIC | |
| Rise Time | 0.1000 µs | 0.1000 µs | 0.1000 µs | 0.1000 µs |