Broadcom Inc. 3.75kV Signal Isolator and Optocoupler HCPL-4506-000E

Description
High Speed Logic Output Optocoupler, 1Mbps, 1-CH, 3.75kV Isolation, PDIP Product overview: HCPL-4506-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4506-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Logic Output Optocoupler, 1Mbps, 1-CH, 3.75kV Isolation, PDIP Product overview: HCPL-4506-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4506-000E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.75kV Signal Isolator and Optocoupler
902-HCPL-4506-000E
3.75kV Signal Isolator and Optocoupler 902-HCPL-4506-000E
High Speed Logic Output Optocoupler, 1Mbps, 1-CH, 3.75kV Isolation, PDIP Product overview: HCPL-4506-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4506-000E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 1Mbps, 1-CH, 3.75kV Isolation, PDIP Product overview: HCPL-4506-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4506-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 5473813 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
5473813
Optocouplers 5473813
Opto-isolator,HCPL45 06 2500Vac/25mA DIP8

Opto-isolator,HCPL4506 2500Vac/25mA DIP8

Supplier's Site
Optocouplers - 1783155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1783155
Optocouplers 1783155
Opto-isolator,HCPL45 06 2500Vac/25mA DIP8

Opto-isolator,HCPL4506 2500Vac/25mA DIP8

Supplier's Site
Logic Output Optoisolators - 516-1549-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1549-5-ND
Logic Output Optoisolators 516-1549-5-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP

Buy Now Datasheet
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom - 88H7837 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom
88H7837
Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom 88H7837
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15k; Data Rate Max:1Mbps RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; CTR Max:90%; CTR Min:44%; Common Mode Ratio:15k; Data Rate Max:1Mbps RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-4506-000E
Logic Output Optocouplers HCPL-4506-000E
Logic Output Optocouplers 1MBd 1Ch 10mA

Logic Output Optocouplers 1MBd 1Ch 10mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-4506-000E 5473813 516-1549-5-ND 88H7837 HCPL-4506-000E
Product Name 3.75kV Signal Isolator and Optocoupler Optocouplers Logic Output Optoisolators Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom Logic Output Optocouplers
Input DC DC DC
Mounting Option Rail/Tube Through hole Through Hole DIP
Isolation Voltage 3750 volts 3750 volts 3750 volts
Output Inverter, open-collector Open Collector, Schottky Clamped
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Option Bulk
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - SI8231AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details