Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP
Broadcom HCPL-4504-000E Optocoupler
Broadcom HCPL-4504-000E Optocoupler
Broadcom HCPL-4504-000E Optocoupler
BROADCOM LIMITED HCPL-4504-000E Transistor Output Optocoupler, High Speed, 1 Channel, DIP, 8 Pins, 25 mA, 3.75 kV, 25 %
OPTOCOUPLER, TRANSISTOR, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:3.75kV; CTR Min:25%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes
High Speed Optocouplers 1MBd 1Ch 12mA
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1479-5-ND | 5473762 | 5473762P | 107-HCPL-4504-000E | 88H7834 | HCPL-4504-000E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | BROADCOM LIMITED HCPL-4504-000E Transistor Output Optocoupler, High Speed, 1 Channel, DIP, 8 Pins, 25 mA, 3.75 kV, 25 % | Optocoupler, Transistor, 3750Vrms; No. Of Channels Broadcom | High Speed Optocouplers |
| Input | DC | DC | DC; DC | |||
| Output | Phototransistor | Phototransistor; Transistor | Phototransistor; Transistor | |||
| Package Type | "8-DIP (0.300"", 7.62mm)" | Tube | ||||
| Mounting Option | Through Hole | Through hole | PDIP | 8-DIP (0.300, 7.62mm) | DIP | |
| Isolation Voltage | 3750 volts | 3750 volts |