Broadcom Inc. HCMOS Compatible, High CMR, 10 MBd Optocouplers HCPL-263A

Description
The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 optocoupler family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.
Request a Quote Datasheet
Description
The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 optocoupler family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HCMOS Compatible, High CMR, 10 MBd Optocouplers - HCPL-263A - Broadcom Inc.
San Jose, CA, USA
HCMOS Compatible, High CMR, 10 MBd Optocouplers
HCPL-263A
HCMOS Compatible, High CMR, 10 MBd Optocouplers HCPL-263A
The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 optocoupler family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.

The HCPL-261A family of optically coupled logic gates provide all the benefits of the industry standard 6N137 optocoupler family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1000 V/ms for the HCPL-261A family and 15000 V/ms for the HCPL-261N family.

Supplier's Site
Logic Output Optoisolators - 516-1094-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1094-5-ND
Logic Output Optoisolators 516-1094-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP

Buy Now Datasheet
Electronic Surplus - HCPL-263A - 1179093-HCPL-263A - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HCPL-263A
1179093-HCPL-263A
Electronic Surplus - HCPL-263A 1179093-HCPL-263A
Manufacturer: Broadcom Limited Win Source Part Number: 1179093-HCPL-263A Packaging: Tube Mounting Style: Through Hole Output Type: Open Collector, Schottky Clamped Data Rate: 10MBd Input Type: DC Current - Output / Channel: 50mA Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 10mA Common Mode Transient Immunity (Minimum): 1kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Rise / Fall Time: 42ns, 12ns Voltage - Forward (Vf): 1.3V

Manufacturer: Broadcom Limited
Win Source Part Number: 1179093-HCPL-263A
Packaging: Tube
Mounting Style: Through Hole
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Input Type: DC
Current - Output / Channel: 50mA
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 10mA
Common Mode Transient Immunity (Minimum): 1kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Rise / Fall Time: 42ns, 12ns
Voltage - Forward (Vf): 1.3V

Buy Now
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-263A
High Speed Optocouplers HCPL-263A
High Speed Optocouplers 10MBd 2Ch 3mA

High Speed Optocouplers 10MBd 2Ch 3mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-263A 516-1094-5-ND 1179093-HCPL-263A HCPL-263A
Product Name HCMOS Compatible, High CMR, 10 MBd Optocouplers Logic Output Optoisolators Electronic Surplus - HCPL-263A High Speed Optocouplers
Input AC; DC DC DC; DC
Output Photodiode Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Surface Mount (optional feature); Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4687-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990525 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 859-735 - WAGO
Specs
Input DC
Rise Time 2.5 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details