Broadcom Inc. 0.4 Amp Output Current IGBT Gate Drive Optocoupler HCPL-314J

Description
The HCPL-314J family of gate drive optocouplers consist of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.
Request a Quote Datasheet
Description
The HCPL-314J family of gate drive optocouplers consist of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-314J - Broadcom Inc.
San Jose, CA, USA
0.4 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-314J
0.4 Amp Output Current IGBT Gate Drive Optocoupler HCPL-314J
The HCPL-314J family of gate drive optocouplers consist of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.

The HCPL-314J family of gate drive optocouplers consist of an AlGaAs LED optically coupled to an integrated circuit with a power output stage. These optocouplers are ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. A high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving small or medium power IGBTs.

Supplier's Site
Isolators - Gate Drivers - 516-1128-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1128-5-ND
Isolators - Gate Drivers 516-1128-5-ND
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

Buy Now Datasheet
Isolators - Gate Drivers - HCPL-314J - 873337-HCPL-314J - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-314J
873337-HCPL-314J
Isolators - Gate Drivers - HCPL-314J 873337-HCPL-314J
Manufacturer: Broadcom Limited Win Source Part Number: 873337-HCPL-314J Operating Temperature Range: -40°C ~ 100°C Features: 600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: HCPL-314 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873337-HCPL-314J
Operating Temperature Range: -40°C ~ 100°C
Features: 600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-314
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-314J
High Speed Optocouplers HCPL-314J
High Speed Optocouplers 0.4A IGBT Gate Drive

High Speed Optocouplers 0.4A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-314J 516-1128-5-ND 873337-HCPL-314J HCPL-314J
Product Name 0.4 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Isolators - Gate Drivers - HCPL-314J High Speed Optocouplers
Input AC; DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-16 Package "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount Surface Mount Surface Mount; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230AB-B-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1213891 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details