Broadcom Inc. SMD 5kV Signal Isolator and Optocoupler HCPL-263A-320E

Description
2-Ch Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: HCPL-263A-320E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A-320E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: HCPL-263A-320E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A-320E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV Signal Isolator and Optocoupler
902-HCPL-263A-320E
SMD 5kV Signal Isolator and Optocoupler 902-HCPL-263A-320E
2-Ch Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: HCPL-263A-320E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A-320E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 5kV Isolation, 10Mbps, SMD Product overview: HCPL-263A-320E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A-320E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL-263A-320E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-263A-320E-ND
Logic Output Optoisolators HCPL-263A-320E-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-263A-320E
High Speed Optocouplers HCPL-263A-320E
High Speed Optocouplers 10MBd 2Ch 3mA

High Speed Optocouplers 10MBd 2Ch 3mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-263A-320E HCPL-263A-320E-ND HCPL-263A-320E
Product Name SMD 5kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Mounting Option Rail/Tube Surface Mount
Isolation Voltage 5000 volts 5000 volts
Output Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Surface Mount Low Input Current Optocoupler - OLS400 - Skyworks Solutions, Inc.
Specs
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
2 suppliers
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-ISSI20R03HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details