Manufacturer: Broadcom Limited
Win Source Part Number: 775740-HCPL-4506-560
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 30 V
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Family Name: HCPL-4506
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 15mA
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 550ns, 400ns
Alternative Parts (Cross-Reference): PC956L0NSZ0F; PC956L0NSZ; HCPL-4506-560; HCPL-4506#560;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Philippines, Singapore, Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
OPTOISO 3.75KV OPEN COLL 8-DIP
Logic Output Optoisolator Open Collector, Schottky Clamped 3750Vrms 1 Channel 15kV/µs CMTI 8-DIP Gull Wing
OPTOISO 3.75KV OPEN COLL 8-DIP
1-Ch DC Optocoupler, 3.75kV Isolation, 20mA Input, 15mA Output, SMD Product overview: HCPL-4506-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 20mA, 15mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, 20mA, 15mA, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4506-560E can be used for catalog matching and distributor lookup.
Logic Output Optocouplers 1MBd 1Ch 10mA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 775740-HCPL-4506-560E | 516-HCPL-4506-560ECT-ND | 902-HCPL-4506-560E | HCPL-4506-560E |
| Product Name | Optoisolators - Logic Output - HCPL-4506-560E | Logic Output Optoisolators | SMD 3.75kV 20mA 15mA Signal Isolator and Optocoupler | Logic Output Optocouplers |
| Input | DC; DC | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Mounting Option | Surface Mount | Surface Mount | Tape and Reel | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts |