Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP
2-Ch 5kV Optocoupler, 10Mbps, PDIP-8 Product overview: HCPL-263N-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263N-020E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd 2Ch 3mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-263N-020E-ND | 902-HCPL-263N-020E | HCPL-263N-020E |
| Product Name | Logic Output Optoisolators | 5kV Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC | |
| Output | Open Collector, Schottky Clamped | ||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||
| Mounting Option | Through Hole | Rail/Tube | |
| Forward Current | 10 milliamps |