The Optocoupler, Transistor, 5kV, SMDIP-8 (part number 60J0986) features a single-channel design with an isolation voltage of 5,000 VACRMS for one minute, ensuring robust electrical insulation. It operates with a maximum forward current of 25 mA and has a minimum current transfer ratio (CTR) of 19%. The device is suitable for applications requiring high-speed data transmission, with a guaranteed data rate of up to 1 MBit/s. It is compliant with safety and regulatory standards, including UL1577 and DIN EN/IEC60747,àí5,àí5.
Logic IC Output Optocoupler, 1-Channel, 1-Element, 5000V Isolation, 1MBps
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
Optoisolator Transistor with Base Output 5000Vrms 1 Channel 8-SMD
High Speed Optocouplers 1Mbps Single Chan Hi-Spd Transistor
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL4503SDVM | HCPL4503SDVMCT-ND | HCPL4503SDVM | 60J0986 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi | |
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | 8-SMD, Gull Wing |