Broadcom Inc. Very Low Power Consumption High Gain Optocouplers HCPL-4731

Description
This device is a very low power consumption high gain dual channel optocoupler. It represents the dual channel 8-pin DIP configuration and is pin compatible with the popular standard HCPL-2731. Each channel can be driven with an input current as low as 40 µA and has a typical current transfer ratio of 3500%. This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation. This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 µA of LED current and VCC >= 3 V. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet
Description
This device is a very low power consumption high gain dual channel optocoupler. It represents the dual channel 8-pin DIP configuration and is pin compatible with the popular standard HCPL-2731. Each channel can be driven with an input current as low as 40 µA and has a typical current transfer ratio of 3500%. This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation. This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 µA of LED current and VCC >= 3 V. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Very Low Power Consumption High Gain Optocouplers - HCPL-4731 - Broadcom Inc.
San Jose, CA, USA
Very Low Power Consumption High Gain Optocouplers
HCPL-4731
Very Low Power Consumption High Gain Optocouplers HCPL-4731
This device is a very low power consumption high gain dual channel optocoupler. It represents the dual channel 8-pin DIP configuration and is pin compatible with the popular standard HCPL-2731. Each channel can be driven with an input current as low as 40 µA and has a typical current transfer ratio of 3500%. This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation. This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 µA of LED current and VCC >= 3 V. The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

This device is a very low power consumption high gain dual channel optocoupler. It represents the dual channel 8-pin DIP configuration and is pin compatible with the popular standard HCPL-2731. Each channel can be driven with an input current as low as 40 µA and has a typical current transfer ratio of 3500%.

This high gain coupler uses an AlGaAs LED and an integrated high gain photodetector to provide an extremely high current transfer ratio between input and output. Separate pins for the photodiode and output stage results in TTL compatible saturation voltages and high speed operation. Where desired, the VCC and VO terminals may be tied together to achieve conventional Darlington operation.

This device is designed for use in CMOS, LSTTL and other low power applications. It is especially well suited for ISDN telephone interface and battery operated applications due to the low power consumption. A 700% minimum current transfer ratio is guaranteed from 0 degrees C to 70 degrees C operating temperature range at 40 µA of LED current and VCC >= 3 V.

The SO-8 does not require "through holes" in a PCB. This package occupies approximately one-third the footprint area of the standard dual-in-line package. The lead profile is designed to be compatible with standard surface mount processes.

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - 516-1018-5-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-1018-5-ND
Transistor, Photovoltaic Output Optoisolators 516-1018-5-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL-4731 - 873347-HCPL-4731 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4731
873347-HCPL-4731
Optoisolators - Transistor, Photovoltaic Output - HCPL-4731 873347-HCPL-4731
Manufacturer: Broadcom Limited Win Source Part Number: 873347-HCPL-4731 Operating Temperature Range: 0°C ~ 70°C Features: Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: HCPL-4731 Categories: Isolators Case / Package: 8-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-1018-5, HCPL4731

Manufacturer: Broadcom Limited
Win Source Part Number: 873347-HCPL-4731
Operating Temperature Range: 0°C ~ 70°C
Features: Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-4731
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-1018-5, HCPL4731

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-4731
High Speed Optocouplers HCPL-4731
High Speed Optocouplers 2Ch 10mA 600mW

High Speed Optocouplers 2Ch 10mA 600mW

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-4731 516-1018-5-ND 873347-HCPL-4731 HCPL-4731
Product Name Very Low Power Consumption High Gain Optocouplers Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL-4731 High Speed Optocouplers
Input AC; DC DC
Output Photodiode Photodarlington
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Isolators - Gate Drivers - 1EDI20N12AFXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details