600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
Logic Output Optocouplers 0.5A IGBT Gate Drive
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-3210-6-ND | 1743672 | HCPL-315J-500E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Logic Output Optocouplers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width), 12 Leads" | ||
| Mounting Option | Surface Mount | Surface mount | |
| Isolation Voltage | 5000 volts | ||
| Rise Time | 0.1000 µs | 0.1000 µs |