1-CH DC-IN 3-STATE Optocoupler, 25mA, 1µs Delay, SMD Product overview: HCPL-4200#500 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 25mA, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4200#500 can be used for catalog matching and distributor lookup.
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Logic Output Optocouplers 20mA Current Loop
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 905-HCPL-4200#500 | HCPL-4200#500-ND | HCPL-4200#500 |
| Product Name | SMD 25mA Signal Isolator and Optocoupler | Special Purpose Isolators | Logic Output Optocouplers |
| Input | DC | DC | |
| Output | 3-STATE | ||
| Mounting Option | Tape and Reel | Surface Mount | |
| Package Type | 8-SMD, Gull Wing |