Broadcom HCPL-3150-300E Optocoupler
Broadcom HCPL-3150-300E Optocoupler
Broadcom HCPL-3150-300E Optocoupler
600mA Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Logic Output Optocouplers 0.5A IGBT Gate Drive
OPTOCOUPLER, GATE DRIVE, 3.75KV, SMDIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8188344P | 8188344 | 516-2711-5-ND | HCPL-3150-300E | 38K1849 |
| Product Name | Optocouplers | Optocouplers | Isolators - Gate Drivers | Logic Output Optocouplers | Optocoupler, Gate Drive, 3.75Kv, Smdip-8; No. Of Channels Broadcom |
| Input | DC | DC | |||
| Approvals | RoHS Compliant | RoHS Compliant | |||
| Mounting Option | DIP | Surface mount | Surface Mount | Surface Mount DIP | |
| Rise Time | 0.1000 µs | 0.1000 µs | 0.1000 µs | ||
| Output | Igbt gate drive |