Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-500E HCPL-4534-500E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042728-HCPL-4534-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 15% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1042728-HCPL-4534-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 15% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-500E - 1042728-HCPL-4534-500E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-500E
1042728-HCPL-4534-500E
Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-500E 1042728-HCPL-4534-500E
Manufacturer: Broadcom Limited Win Source Part Number: 1042728-HCPL-4534-50 0E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.5V Input Type: DC Number of Channels: 2 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 15% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 200ns, 600ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1042728-HCPL-4534-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 15% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4059-1-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4059-1-ND
Transistor, Photovoltaic Output Optoisolators 516-4059-1-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4059-2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4059-2-ND
Transistor, Photovoltaic Output Optoisolators 516-4059-2-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 516-4059-6-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
516-4059-6-ND
Transistor, Photovoltaic Output Optoisolators 516-4059-6-ND
Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Optocouplers Optocouplers
Product Number 1042728-HCPL-4534-500E 516-4059-1-ND
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-4534-500E Transistor, Photovoltaic Output Optoisolators
Input DC; DC DC
Output Phototransistor; Transistor Phototransistor
Mounting Option Surface Mount; 8-SMD Surface Mount
Forward Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - 448-PVI1050NPBFHKLA1-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details