Broadcom HCPL-4200-000E Optocoupler
Broadcom HCPL-4200-000E Optocoupler
Broadcom HCPL-4200-000E Optocoupler
1-Ch Optocoupler, 3.75kV Isolation, 20Kbps, DIP Product overview: HCPL-4200-000E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4200-000E can be used for catalog matching and distributor lookup.
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP
BROADCOM LIMITED HCPL-4200-000E OPTOCOUPLER, 20MA, LOOP I/P
Logic Output Optocouplers 20mA Current Loop
OPTOCOUPLER, LOGIC GATE, 3750VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Data Rate Max:20Kbps; Forward Current If:20mA; Forward Voltage:20V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 5474175 | 5474175P | 905-HCPL-4200-000E | 516-1547-5-ND | 107-HCPL-4200-000E | HCPL-4200-000E | 88H7831 |
| Product Name | Optocouplers | Optocouplers | 3.75kV DIP Signal Isolator and Optocoupler | Special Purpose Isolators | BROADCOM LIMITED HCPL-4200-000E OPTOCOUPLER, 20MA, LOOP I/P | Logic Output Optocouplers | Optocoupler, Logic Gate, 3750Vrms; No. Of Channels Broadcom |
| Input | DC | DC | DC | DC | DC; DC | ||
| Output | Logic gate | 3-STATE | |||||
| Approvals | RoHS Compliant | RoHS Compliant | CSA, UR | ||||
| Mounting Option | Through hole | PDIP | Rail/Tube | Through Hole | 8-DIP (0.300, 7.62mm) | DIP | |
| Rise Time | 0.0550 µs | 0.0550 µs | 0.0550 µs |