Broadcom Inc. High CMR Line Receiver Optocouplers HCPL-2612

Description
The HCPL-2602/12 are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The input regulator serves as a linetermination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance. The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 3500 V/us. DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0 degrees C to 70 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output. It is useful as line receiver in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.
Request a Quote Datasheet
Description
The HCPL-2602/12 are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The input regulator serves as a linetermination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance. The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 3500 V/us. DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0 degrees C to 70 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output. It is useful as line receiver in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High CMR Line Receiver Optocouplers - HCPL-2612 - Broadcom Inc.
San Jose, CA, USA
High CMR Line Receiver Optocouplers
HCPL-2612
High CMR Line Receiver Optocouplers HCPL-2612
The HCPL-2602/12 are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The input regulator serves as a linetermination for line receiver applications. It clamps the line voltage and regulates the LED current so line reflections do not interfere with circuit performance. The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 3500 V/us. DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0 degrees C to 70 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output. It is useful as line receiver in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.

The HCPL-2602/12 are optically coupled line receivers that combine a GaAsP light emitting diode, an input current regulator and an integrated high gain photo detector. The input regulator serves as a linetermination for line receiver applications. It clamps
the line voltage and regulates the LED current so line reflections do not interfere with circuit performance.

The regulator allows a typical LED current of 8.5 mA before it starts to shunt excess current. The output of the detector IC is an open collector Schottky clamped transistor. An enable input gates the detector. The internal detector shield provides a guaranteed common mode transient immunity specification of 3500 V/us.

DC specifications are defined similar to TTL logic. The optocoupler ac and dc operational parameters are guaranteed from 0 degrees C to 70 degrees C allowing trouble-free interfacing with digital logic circuits. An input current of 5 mA will sink an eight gate fan-out (TTL) at the output.

It is useful as line receiver in high noise environments that conventional line receiver cannot tolerate. The higher LED threshold voltage provides improved immunity to differential noise and the internally shielded detector provides orders of magnitude improvement in common mode rejection with little or no sacrifice in speed.

Supplier's Site
Special Purpose Isolators - 516-1147-5-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-1147-5-ND
Special Purpose Isolators 516-1147-5-ND
Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP

Optoisolator Line Receiver 3750Vrms 1 Channel 8-DIP

Buy Now Datasheet
Singapore, Singapore
3750V Signal Isolator and Optocoupler
905-HCPL-2612
3750V Signal Isolator and Optocoupler 905-HCPL-2612
1-Ch Optocoupler, 10Mbps, 3750V Isolation, PDIP-8 Product overview: HCPL-2612 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3750V, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-2612 can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 10Mbps, 3750V Isolation, PDIP-8 Product overview: HCPL-2612 from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3750V, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-2612 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2612
High Speed Optocouplers HCPL-2612
High Speed Optocouplers 10MBd 1Ch 5mA

High Speed Optocouplers 10MBd 1Ch 5mA

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-2612 516-1147-5-ND 905-HCPL-2612 HCPL-2612
Product Name High CMR Line Receiver Optocouplers Special Purpose Isolators 3750V Signal Isolator and Optocoupler High Speed Optocouplers
Input AC; DC AC; DC DC
Output Open Collector Schottky Transistor
Approvals UL, CSA
Package Type 8-Pin DIP "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole Rail/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8232BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3860MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details