The HCPL-520K#200 is a High Reliability, Space Level Class K HCPL-520K with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-DIP
High Speed Optocouplers 1Ch 8mA 200mW Hermetically sealed
| Broadcom Inc. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-520K#200 | HCPL-520K#200-ND | HCPL-520K#200 |
| Product Name | Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | |
| Approvals | MIL-PRF-38534 | ||
| Package Type | 8-Pin DIP | "8-CDIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole | Through Hole | |
| Lead Length | 0.1500 inch (3.81 mm) |