onsemi Transistor, Photovoltaic Output Optoisolators HCPL2730

Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2730QT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2730QT-ND
Transistor, Photovoltaic Output Optoisolators HCPL2730QT-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP

Optoisolator Darlington Output 2500Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2730
High Speed Optocouplers HCPL2730
High Speed Optocouplers DIP-8 DUAL PH DARL

High Speed Optocouplers DIP-8 DUAL PH DARL

Buy Now Datasheet
Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi - 58K1580 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi
58K1580
Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi 58K1580
OPTOCOUPLER, DARLINGTON, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:300%; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2730QT-ND HCPL2730 58K1580
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Darlington, 2500Vrms; No. Of Channels Onsemi
Input DC
Output Photodarlington
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler - OLS249 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
3 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details