Broadcom Inc. Logic Output Optoisolators HCPL-2631-020E

Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL-2631-020E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2631-020E-ND
Logic Output Optoisolators HCPL-2631-020E-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 10kV/µs CMTI 8-DIP

Buy Now Datasheet
Singapore, Singapore
5kV Signal Isolator and Optocoupler
902-HCPL-2631-020E
5kV Signal Isolator and Optocoupler 902-HCPL-2631-020E
2-Ch Optocoupler, 5kV Isolation, 10Mbps, PDIP Product overview: HCPL-2631-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2631-020E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 5kV Isolation, 10Mbps, PDIP Product overview: HCPL-2631-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2631-020E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2631-020E
High Speed Optocouplers HCPL-2631-020E
High Speed Optocouplers 10MBd 2Ch 5mA

High Speed Optocouplers 10MBd 2Ch 5mA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-2631-020E-ND 902-HCPL-2631-020E HCPL-2631-020E
Product Name Logic Output Optoisolators 5kV Signal Isolator and Optocoupler High Speed Optocouplers
Input DC DC
Output Open Collector, Schottky Clamped
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole Rail/Tube
Forward Current 15 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8220CD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm)"
View Details
2 suppliers
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details