2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
Broadcom HCPL-3180-000E Optocoupler
Broadcom HCPL-3180-000E Optocoupler
Broadcom HCPL-3180-000E Optocoupler
High Speed Optocouplers 2.0A IGBT Gate Drive
OPTOCOUPLER, IGBT GATE DRIVE O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA; Approval Category:IEC/EN/DIN EN RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1674-5-ND | 5473936 | 5473936P | HCPL-3180-000E | 53K6389 |
| Product Name | Isolators - Gate Drivers | Optocouplers | Optocouplers | High Speed Optocouplers | Optocoupler, Igbt Gate Drive O/p; No. Of Channels Broadcom |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Through hole | DIP | DIP | |
| Isolation Voltage | 3750 volts | 3750 volts | |||
| Rise Time | 0.0250 µs | 0.0250 µs | |||
| Fall Time | 25 ns | 25 ns |