onsemi Logic Output Optoisolators HCPL2631V

Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2631V-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2631V-ND
Logic Output Optoisolators HCPL2631V-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2631V
High Speed Optocouplers HCPL2631V
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output

High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output

Buy Now Datasheet
Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi - 94M7449 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi
94M7449
Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi 94M7449
OPTOCOUPLER, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2631V-ND HCPL2631V 94M7449
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, Dual, Logic O/p; No. Of Channels Onsemi
Input DC 15mA
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1401HXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details