Broadcom Inc. 0.5 Amp Output Current IGBT Gate Drive Optocoupler HCPL-315J

Description
The HCPL-315J gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.
Request a Quote Datasheet
Description
The HCPL-315J gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5 Amp Output Current IGBT Gate Drive Optocoupler - HCPL-315J - Broadcom Inc.
San Jose, CA, USA
0.5 Amp Output Current IGBT Gate Drive Optocoupler
HCPL-315J
0.5 Amp Output Current IGBT Gate Drive Optocoupler HCPL-315J
The HCPL-315J gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications. The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.

The HCPL-315J gate drive optocoupler consists of a LED optically coupled to an integrated circuit with a power output stage. This optocoupler is ideally suited for driving power IGBTs and MOSFETs used in motor control inverter applications.
The high operating voltage range of the output stage provides the drive voltages required by gate controlled devices. The voltage and current supplied by this optocoupler makes it ideally suited for directly driving IGBTs with ratings up to 1200 V/50 A. For IGBTs with higher ratings, it can be used to drive a discrete power stage which drives the IGBT gate.

Supplier's Site
Isolators - Gate Drivers - 516-1129-5-ND - DigiKey
Thief River Falls, MN, United States
Isolators - Gate Drivers
516-1129-5-ND
Isolators - Gate Drivers 516-1129-5-ND
600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO

Buy Now Datasheet
Isolators - Gate Drivers - HCPL-315J - 873338-HCPL-315J - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - HCPL-315J
873338-HCPL-315J
Isolators - Gate Drivers - HCPL-315J 873338-HCPL-315J
Manufacturer: Broadcom Limited Win Source Part Number: 873338-HCPL-315J Operating Temperature Range: -40°C ~ 100°C Features: 600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO Package: 16-SOIC (0.295", 7.50mm Width), 12 Leads Package: Tube Mounting: Surface Mount Family Name: HCPL-315 Categories: Isolators Case / Package: 16-SO ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: Broadcom Limited
Win Source Part Number: 873338-HCPL-315J
Operating Temperature Range: -40°C ~ 100°C
Features: 600mA Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
Package: 16-SOIC (0.295", 7.50mm Width), 12 Leads
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-315
Categories: Isolators
Case / Package: 16-SO
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-315J
Logic Output Optocouplers HCPL-315J
Logic Output Optocouplers 0.5A IGBT Gate Drive

Logic Output Optocouplers 0.5A IGBT Gate Drive

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL-315J 516-1129-5-ND 873338-HCPL-315J HCPL-315J
Product Name 0.5 Amp Output Current IGBT Gate Drive Optocoupler Isolators - Gate Drivers Isolators - Gate Drivers - HCPL-315J Logic Output Optocouplers
Input AC; DC
Output Photodiode
Approvals UL, CSA, IEC/EN/DIN EN 60747-5-2
Package Type SO-16 Package "16-SOIC (0.295"", 7.50mm Width), 12 Leads"
Mounting Option Surface Mount Surface Mount Surface Mount; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8232BD-D-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-2DIB1411FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details