Broadcom Inc. Special Purpose Isolators HCPL-4200-500E

Description
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet
Description
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Isolators - 516-4212-2-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-4212-2-ND
Special Purpose Isolators 516-4212-2-ND
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Special Purpose Isolators - 516-4212-1-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-4212-1-ND
Special Purpose Isolators 516-4212-1-ND
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Special Purpose Isolators - 516-4212-6-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Isolators
516-4212-6-ND
Special Purpose Isolators 516-4212-6-ND
Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
905-HCPL-4200-500E
SMD 3.75kV Signal Isolator and Optocoupler 905-HCPL-4200-500E
1-Ch Optocoupler, 3.75kV Isolation, 20Kbps, SMD Product overview: HCPL-4200-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4200-500E can be used for catalog matching and distributor lookup.

1-Ch Optocoupler, 3.75kV Isolation, 20Kbps, SMD Product overview: HCPL-4200-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-HCPL-4200-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-4200-500E
Logic Output Optocouplers HCPL-4200-500E
Logic Output Optocouplers 20mA Current Loop

Logic Output Optocouplers 20mA Current Loop

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 516-4212-2-ND 905-HCPL-4200-500E HCPL-4200-500E
Product Name Special Purpose Isolators SMD 3.75kV Signal Isolator and Optocoupler Logic Output Optocouplers
Input DC DC
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Tape and Reel
Isolation Voltage 3750 volts 3750 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8232BB-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3250MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details