Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 15kV/µs CMTI 8-DIP
Broadcom HCPL-4661-020E Optocoupler
2-Ch 5kV Optocoupler, 10Mbps, PDIP, Through Hole Product overview: HCPL-4661-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Through-Hole, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-4661-020E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 2Ch 5mA 600mW
OPTOCOUPLER, 10MBD; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbaud; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA, DIN, EN, IEC; Baud RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-4661-020E-ND | 334852 | 902-HCPL-4661-020E | HCPL-4661-020E | 38K1854 |
| Product Name | Logic Output Optoisolators | Optocouplers | Through-Hole 5kV Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, 10Mbd; No. Of Channels Broadcom |
| Input | DC | DC | DC | ||
| Output | Open Collector, Schottky Clamped | ||||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | DIP-8 | Rail/Tube | DIP | |
| Forward Current | 15 milliamps |