Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 5kV/µs CMTI 8-DIP
2-CH High Speed Logic Output Optocoupler, 10Mbps, 2.5kV Isolation Product overview: HCPL2631 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 2.5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2631 can be used for catalog matching and distributor lookup.
High Speed Optocouplers DIP-8 HS LOGIC GATE
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; No. of Channels:2 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2631QT-ND | 902-HCPL2631 | HCPL2631 | 67K0218 |
| Product Name | Logic Output Optoisolators | 2.5kV Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi |
| Input | DC | DC | 15mA | |
| Output | Open Collector | |||
| Package Type | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | Bulk | DIP | |
| Forward Current | 30 milliamps |