600mA Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP Gull Wing
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | HCPL-3101-500E-ND |
| Product Name | Isolators - Gate Drivers |
| Package Type | 8-SMD, Gull Wing |
| Mounting Option | Surface Mount |
| Isolation Voltage | 5000 volts |