Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-5300#300

Description
The HCPL-5300#300 is a Commercial Grade HCPL-5300 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The HCPL-5300#300 is a Commercial Grade HCPL-5300 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - HCPL-5300#300 - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
HCPL-5300#300
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-5300#300
The HCPL-5300#300 is a Commercial Grade HCPL-5300 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The HCPL-5300#300 is a Commercial Grade HCPL-5300 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - HCPL-5300#300-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-5300#300-ND
Logic Output Optoisolators HCPL-5300#300-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-SMD Gull Wing

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-SMD Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-5300#300
Logic Output Optocouplers HCPL-5300#300
Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-5300#300 HCPL-5300#300-ND HCPL-5300#300
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-CSMD, Gull Wing
Mounting Option Flatpack Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3041ASXUMA1CT-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details