2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP
MOSFET optocoupler, HCPL3120, DIP8
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Common Mode Ratio:15 kV/uS; Common Mode Voltage Vcm:1500V; Forward Current If:7mARoHS Compliant: Yes
Logic Output Optocouplers 2.0A IGBT Gate Drive
500ns 15V~30V 25kV/us DC DIP-8 Optocouplers - Logic Output ROHS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1476-5-ND | 1783205 | 88H7818 | HCPL-3120-000E | HCPL-3120-000E |
| Product Name | Isolators - Gate Drivers | Optocouplers | Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom | Logic Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output |
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | DIP | DIP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | ||
| Rise Time | 0.1000 µs |