Broadcom Inc. Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-300E HCPL-2730-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 775717-HCPL-2730-300 E Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 10μs Family Name: HCPL-2730 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 12mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Vce Saturation (Maximum): 100mV Alternative Parts (Cross-Reference): HCPL2731S_NL; HCPL2731SD_NL; HCPL2730SD; HCPL2730S; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 775717-HCPL-2730-300 E Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 10μs Family Name: HCPL-2730 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 12mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Vce Saturation (Maximum): 100mV Alternative Parts (Cross-Reference): HCPL2731S_NL; HCPL2731SD_NL; HCPL2730SD; HCPL2730S; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-300E - 775717-HCPL-2730-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-300E
775717-HCPL-2730-300E
Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-300E 775717-HCPL-2730-300E
Manufacturer: Broadcom Limited Win Source Part Number: 775717-HCPL-2730-300 E Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.4V Number of Channels: 2 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 5μs, 10μs Family Name: HCPL-2730 Categories: Isolators Manufacturer Package: 8-DIP Gull Wing Output Voltage MAX: 7V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 12mA Current Transfer Ratio (Minimum): 300% @ 1.6mA Current Transfer Ratio (Maximum): 2600% @ 1.6mA Vce Saturation (Maximum): 100mV Alternative Parts (Cross-Reference): HCPL2731S_NL; HCPL2731SD_NL; HCPL2730SD; HCPL2730S; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 775717-HCPL-2730-300E
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.4V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 5μs, 10μs
Family Name: HCPL-2730
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 7V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 12mA
Current Transfer Ratio (Minimum): 300% @ 1.6mA
Current Transfer Ratio (Maximum): 2600% @ 1.6mA
Vce Saturation (Maximum): 100mV
Alternative Parts (Cross-Reference): HCPL2731S_NL; HCPL2731SD_NL; HCPL2730SD; HCPL2730S;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL-2730-300E-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL-2730-300E-ND
Transistor, Photovoltaic Output Optoisolators HCPL-2730-300E-ND
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing

Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2730-300E
High Speed Optocouplers HCPL-2730-300E
High Speed Optocouplers 100kBd 2Ch 0.5mA

High Speed Optocouplers 100kBd 2Ch 0.5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 775717-HCPL-2730-300E HCPL-2730-300E-ND HCPL-2730-300E
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL-2730-300E Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers
Input DC; DC DC
Output Photodarlington; Darlington Photodarlington
Mounting Option Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8237AB-B-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 4990547 - RS Components, Ltd.
Specs
Output Thyristor
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Optocoupler module - 859-730 - WAGO
Specs
Input DC
Rise Time 12 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details