2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
2.5A Gate Driver Optical Coupling 3750Vrms 1 Channel 8-DIP Gull Wing
Broadcom HCPL-3120-500E Optocoupler
Logic Output Optocouplers 2.0A IGBT Gate Drive
500ns 15V~30V 25kV/us DC SOP-8-2.54mm Optocouplers - Logic Output ROHS
OPTOCOUPLER, GATE DRIVE, 3750VRMS; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; Input Current:16mA; Input Current Max:25mA; Output Voltage:30V RoHS Compliant: Yes
OPTOCOUPLER, IGBT, 3.75KV, SM DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:-; SVHC:No SVHC (12-Jan-2017); No. of Channels:1Ch RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-1789-1-ND | 242546 | HCPL-3120-500E | HCPL-3120-500E | 52M7954 | 58Y4728 |
| Product Name | Isolators - Gate Drivers | Optocouplers | Logic Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output | Optocoupler, Gate Drive, 3750Vrms; No. Of Channels Broadcom | Optocoupler, Igbt, 3.75Kv, Sm Dip-8; No. Of Channels Broadcom |
| Package Type | 8-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Tubular | Surface Mount DIP | Surface Mount DIP | ||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts | ||
| Rise Time | 0.1000 µs |