Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD
High Speed Optocouplers 2Ch 10MBit/s Optocpl Logic Gate Output
OPTOCOUPLER, 10MBPS, 2.5KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL2630SDVTR-ND | HCPL2630SDV | 82C4979 |
| Product Name | Logic Output Optoisolators | High Speed Optocouplers | Optocoupler, 10Mbps, 2.5Kv, Smdip-8; No. Of Channels Onsemi |
| Input | DC | ||
| Output | Open Collector | ||
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount DIP | |
| Forward Current | 30 milliamps |