Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Optoisolator Transistor Output 3750Vrms 1 Channel 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 1042714-HCPL-4502-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.5V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-DIP Gull Wing
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 200ns, 600ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
High Speed Optocouplers 1MBd 1Ch 16mA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4058-1-ND | 1042714-HCPL-4502-500E | HCPL-4502-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HCPL-4502-500E | High Speed Optocouplers |
| Input | DC | DC; DC | |
| Output | Phototransistor | Phototransistor; Transistor | |
| Package Type | 8-SMD, Gull Wing | ||
| Mounting Option | Surface Mount | Surface Mount; 8-DIP Gull Wing |