2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
2.5A Gate Driver Optical Coupling 5000Vrms 2 Channel 16-SO
Logic Output Optocouplers 2.0A IGBT Gate Drive
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 516-2987-1-ND | HCPL-316J#500 |
| Product Name | Isolators - Gate Drivers | Logic Output Optocouplers |
| Package Type | "16-SOIC (0.295"", 7.50mm Width)" | |
| Mounting Option | Surface Mount | |
| Isolation Voltage | 5000 volts |