onsemi Logic Output Optoisolators HCPL2630SDM

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2630SDMTR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2630SDMTR-ND
Logic Output Optoisolators HCPL2630SDMTR-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - HCPL2630SDMDKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2630SDMDKR-ND
Logic Output Optoisolators HCPL2630SDMDKR-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Buy Now Datasheet
Logic Output Optoisolators - HCPL2630SDMCT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2630SDMCT-ND
Logic Output Optoisolators HCPL2630SDMCT-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2630SDM
High Speed Optocouplers HCPL2630SDM
High Speed Optocouplers HIGHSPEED TRANSISTOR optocouplers

High Speed Optocouplers HIGHSPEED TRANSISTOR optocouplers

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi - 01AC9027 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi
01AC9027
Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi 01AC9027
OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, SMDIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2630SDMTR-ND HCPL2630SDM 01AC9027
Product Name Logic Output Optoisolators High Speed Optocouplers Optocoupler, 10Mbps, 5Kv, Smdip-8; No. Of Channels Onsemi
Input DC
Output Open Collector
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler module - 859-737 - WAGO
Specs
Input DC
Rise Time 18 µs
View Details
Solid State Relays - 4990446 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - 336-4257-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details