Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
OPTOISO 3.75KV 2CH OPN COLL 8DIP
OPTOISO 3.75KV 2CH OPN COLL 8DIP
Manufacturer: Broadcom Limited
Win Source Part Number: 1042657-HCPL-263A-50
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10MBd
Forward Voltage: 1.3V
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 1kV/μs
Propagation Delay tpLH / tpHL (Max): 100ns, 100ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP Gull Wing
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 42ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
2-Ch 10Mbps Optocoupler, 3.75kV Isolation, DIP-8 Product overview: HCPL-263A-500E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263A-500E can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBd 2Ch 3mA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-HCPL-263A-500ETR-ND | 1042657-HCPL-263A-500E | 902-HCPL-263A-500E | HCPL-263A-500E |
| Product Name | Logic Output Optoisolators | Optoisolators - Logic Output - HCPL-263A-500E | 3.75kV DIP Signal Isolator and Optocoupler | High Speed Optocouplers |
| Input | DC | DC; DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Package Type | 8-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Surface Mount; 8-DIP Gull Wing | Tape and Reel | |
| Forward Current | 10 milliamps | 10 milliamps |