Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-5300#200

Description
The HCPL-5300#200 is a Commercial Grade HCPL-5300 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The HCPL-5300#200 is a Commercial Grade HCPL-5300 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - HCPL-5300#200 - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
HCPL-5300#200
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-5300#200
The HCPL-5300#200 is a Commercial Grade HCPL-5300 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The HCPL-5300#200 is a Commercial Grade HCPL-5300 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - HCPL-5300#200-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-5300#200-ND
Logic Output Optoisolators HCPL-5300#200-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-5300#200
Logic Output Optocouplers HCPL-5300#200
Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-5300#200 HCPL-5300#200-ND HCPL-5300#200
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-CDIP (0.300"", 7.62mm)"
Mounting Option Surface Mount Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 309832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 336-1916-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details