Broadcom Inc. Optoisolators - Logic Output - HCPL-2630-300E HCPL-2630-300E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 873330-HCPL-2630-300 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2630 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-1665-5, HCPL2630300E
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 873330-HCPL-2630-300 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2630 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-1665-5, HCPL2630300E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - HCPL-2630-300E - 873330-HCPL-2630-300E - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL-2630-300E
873330-HCPL-2630-300E
Optoisolators - Logic Output - HCPL-2630-300E 873330-HCPL-2630-300E
Manufacturer: Broadcom Limited Win Source Part Number: 873330-HCPL-2630-300 E Operating Temperature Range: -40°C ~ 85°C Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing Package: 8-SMD, Gull Wing Package: Tube Mounting: Surface Mount Family Name: HCPL-2630 Categories: Isolators Case / Package: 8-DIP Gull Wing ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: 516-1665-5, HCPL2630300E

Manufacturer: Broadcom Limited
Win Source Part Number: 873330-HCPL-2630-300E
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms Channel 5kV/µs CMTI 8-DIP Gull Wing
Package: 8-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: HCPL-2630
Categories: Isolators
Case / Package: 8-DIP Gull Wing
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: 516-1665-5, HCPL2630300E

Buy Now Datasheet
Logic Output Optoisolators - 516-1665-5-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
516-1665-5-ND
Logic Output Optoisolators 516-1665-5-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-DIP Gull Wing

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-DIP Gull Wing

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV Signal Isolator and Optocoupler
902-HCPL-2630-300E
SMD 3.75kV Signal Isolator and Optocoupler 902-HCPL-2630-300E
High Speed Logic Output Optocoupler, 2-CH, 10Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2630-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2630-300E can be used for catalog matching and distributor lookup.

High Speed Logic Output Optocoupler, 2-CH, 10Mbps, 3.75kV Isolation, SMD Product overview: HCPL-2630-300E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2630-300E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom - 97K1034 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom
97K1034
Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom 97K1034
OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA;RoHS Compliant: Yes

OPTOCOUPLER, SMD, DUAL, LOGIC O/P; No. of Channels:2 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbaud; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Product Range:-; SVHC:No SVHC (12-Jan-2017); Approval Bodies:CSA;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 873330-HCPL-2630-300E 516-1665-5-ND 902-HCPL-2630-300E 97K1034
Product Name Optoisolators - Logic Output - HCPL-2630-300E Logic Output Optoisolators SMD 3.75kV Signal Isolator and Optocoupler Optocoupler, Smd, Dual, Logic O/p; No. Of Channels Broadcom
Mounting Option Surface Mount; 8-DIP Gull Wing Surface Mount Rail/Tube Surface Mount DIP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Input DC DC
Output Open Collector, Schottky Clamped
Package Type 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8233BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - 448-1ED3120MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Solid State Relays - 2537272 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details