Optoisolator Darlington Output 5000Vrms 1 Channel 8-DIP
OPTOCOUPLER, DARLINGTON, 5KV, DIP-8; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:-; Isolation Voltage:5kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:-; SVHC:NoRoHS Compliant: Yes
Logic Output Optocouplers 8PW AC/DC INTF DIP
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL3700VMOS-ND | 1858015 | 1858626P | 84AC6702 | HCPL3700VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Darlington, 5Kv, Dip-8; No. Of Channels Onsemi | Logic Output Optocouplers |
| Input | AC; DC | AC; DC | AC; DC | ||
| Output | Photodarlington | Photodarlington; Cmos, darlington, ttl | |||
| Package Type | "8-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Through hole | DIP | DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |