Broadcom Inc. Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-530K

Description
The HCPL-530K is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details. The HCPL-530K is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852. The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.
Request a Quote Datasheet
Description
The HCPL-530K is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details. The HCPL-530K is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852. The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler - HCPL-530K - Broadcom Inc.
San Jose, CA, USA
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler
HCPL-530K
Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler HCPL-530K
The HCPL-530K is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details. The HCPL-530K is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852. The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.

The HCPL-530K is a Class K hermetically sealed optocoupler in an 8-Pin ceramic DIP package with gold plated leads and the highest level of reliability. Solder dipped leads and various lead form options are also available. See the datasheet for details.
The HCPL-530K is manufactured and tested on a MIL-PRF-38534 certified line and included in the DSCC Qualified Manufacturers List QML-38534 for Hybrid Microcircuits. The product is capable of operation and storage over the full military temperature range and may also be purchased as either commercial grade, with full MIL-PRF-38534 Class Level H testing, or from the DSCC Standard Microcircuit Drawing (SMD) 5962-96852.
The device consists of a GaAsP LED optically coupled to an integrated high gain photodetector. Minimized propagation delay difference between devices make these optocouplers excellent solutions for improving inverter efficiency through reduced switching dead time. An on chip 20 kohm output pull-up resistor can be enabled by shorting pins 6 and 7, thus eliminating the need for an external pull-up resistor in common IPM applications. Specifications and performance plots are contained in the datasheet for typical IPM applications.

Supplier's Site
Logic Output Optoisolators - HCPL-530K-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-530K-ND
Logic Output Optoisolators HCPL-530K-ND
Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator Open Collector, Schottky Clamped 1500VDC 1 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Output Optocouplers
HCPL-530K
Logic Output Optocouplers HCPL-530K
Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Logic Output Optocouplers 450ns PWD 30%CTR Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-530K HCPL-530K-ND HCPL-530K
Product Name Intelligent Power Module and Gate Drive Interface, Hermetically Sealed Optocoupler Logic Output Optoisolators Logic Output Optocouplers
Input DC DC
Output Photodiode Open Collector, Schottky Clamped
Approvals MIL-PRF-38534
Package Type 8-Pin DIP "8-CDIP (0.300"", 7.62mm)"
Mounting Option Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2700064 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-1EDI3023ASXUMA1TR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details