The HCPL-261A family of optically coupled gates provide all the benefits of the industry standard 6N137 family with the added benefit of HCMOS compatible input current. This allows direct interface to all common circuit topologies without additional LED buffer or drive components. The AlGaAs LED used allows lower drive currents and reduces degradation by using the latest LED technology. On the single channel parts, an enable output allows the detector to be strobed. The output of the detector IC is an open collector schottky-clamped transistor. The internal shield provides a minimum common mode transient immunity of 1 kV/µs for the HCPL-261A family and 15 kV/µs for the HCPL-261N family.
10Mbps Optocoupler, 3.75kV Isolation, DIP-8 Product overview: HCPL-261N from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, DIP, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-261N can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 873328-HCPL-261N
Operating Temperature Range: -40°C ~ 85°C
Features: Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: HCPL-261
Categories: Isolators
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 3750Vrms 1 Channel 1kV/µs CMTI 8-DIP
High Speed Optocouplers 10MBd 1Ch 3mA
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL-261N | 902-HCPL-261N | 873328-HCPL-261N | HCPL-261N-ND | HCPL-261N |
| Product Name | HCMOS Compatible, High CMR, 10 MBd Optocouplers | 3.75kV DIP Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL-261N | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC | DC | DC | ||
| Output | Open Collector Schottky Transistor | Open Collector, Schottky Clamped | |||
| Approvals | UL, CSA, IEC/EN/DIN EN 60747-5-2 | ||||
| Package Type | 8-Pin DIP | "8-DIP (0.300"", 7.62mm)" | |||
| Mounting Option | Through Hole | Rail/Tube | 8-DIP | Through Hole |