Broadcom Inc. 5kV Signal Isolator and Optocoupler HCPL-2630-020E

Description
2-Ch Optocoupler, 5kV Isolation, 10MBps, PDIP-8 Product overview: HCPL-2630-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2630-020E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2-Ch Optocoupler, 5kV Isolation, 10MBps, PDIP-8 Product overview: HCPL-2630-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2630-020E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5kV Signal Isolator and Optocoupler
902-HCPL-2630-020E
5kV Signal Isolator and Optocoupler 902-HCPL-2630-020E
2-Ch Optocoupler, 5kV Isolation, 10MBps, PDIP-8 Product overview: HCPL-2630-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2630-020E can be used for catalog matching and distributor lookup.

2-Ch Optocoupler, 5kV Isolation, 10MBps, PDIP-8 Product overview: HCPL-2630-020E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-2630-020E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL-2630-020E-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-2630-020E-ND
Logic Output Optoisolators HCPL-2630-020E-ND
Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP

Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 5000Vrms 2 Channel 5kV/µs CMTI 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-2630-020E
High Speed Optocouplers HCPL-2630-020E
High Speed Optocouplers 10MBd 2Ch 5mA

High Speed Optocouplers 10MBd 2Ch 5mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL-2630-020E HCPL-2630-020E-ND HCPL-2630-020E
Product Name 5kV Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Mounting Option Rail/Tube Through Hole
Isolation Voltage 5000 volts 5000 volts
Output Open Collector, Schottky Clamped
Package Type "8-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8230BB-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Solid State Relays - 2733056 - RS Components, Ltd.
Infineon Technologies AG
Specs
Approvals RoHS Compliant
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details