Optoisolator Darlington Output 2500Vrms 1 Channel 8-MDIP
| DigiKey | |
|---|---|
| Product Category | Optocouplers |
| Product Number | HCPL3700W-ND |
| Product Name | Transistor, Photovoltaic Output Optoisolators |
| Input | AC; DC |
| Output | Photodarlington |
| Package Type | "8-DIP (0.400"", 10.16mm)" |
| Mounting Option | Through Hole |