Broadcom Inc. Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers HCPL-5200#300

Description
The HCPL-5200#300 is a Commercial Grade HCPL-5200 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet
Description
The HCPL-5200#300 is a Commercial Grade HCPL-5200 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers - HCPL-5200#300 - Broadcom Inc.
San Jose, CA, USA
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers
HCPL-5200#300
Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers HCPL-5200#300
The HCPL-5200#300 is a Commercial Grade HCPL-5200 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

The HCPL-5200#300 is a Commercial Grade HCPL-5200 with a surface mountable gull wing lead form and solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.

Supplier's Site
Logic Output Optoisolators - HCPL-5200#300-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL-5200#300-ND
Logic Output Optoisolators HCPL-5200#300-ND
Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-SMD Gull Wing

Logic Output Optoisolator 5MBd Tri-State 1500VDC 1 Channel 1kV/µs CMTI 8-SMD Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL-5200#300
High Speed Optocouplers HCPL-5200#300
High Speed Optocouplers 1Ch 8mA 200mW Hermetically sealed

High Speed Optocouplers 1Ch 8mA 200mW Hermetically sealed

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL-5200#300 HCPL-5200#300-ND HCPL-5200#300
Product Name Hermetically Sealed, Low If, Wide Vcc, Logic Gate Optocouplers Logic Output Optoisolators High Speed Optocouplers
Input DC DC
Approvals MIL-PRF-38534
Package Type 8-Pin DIP 8-CSMD, Gull Wing
Mounting Option Flatpack Surface Mount
Emitter AlGaAs LED
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3250MC12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details