Broadcom HCPL-4562-300E Optocoupler
Broadcom HCPL-4562-300E Optocoupler
Broadcom HCPL-4562-300E Optocoupler
Optoisolator Transistor with Base Output 3750Vrms 1 Channel 8-DIP Gull Wing
OPTOCOUPLER, SMD, TRANSISTOR O/P; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:12mA; Isolation Voltage:3.75kV; CTR Min:45%; Collector Emitter Voltage V(br)ceo:20V; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8030838P | 8030838 | 516-2989-ND | 97K1056 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Smd, Transistor O/p; No. Of Channels Broadcom |
| Approvals | RoHS Compliant | RoHS Compliant | ||
| Mounting Option | DIP | Surface mount | Surface Mount | Surface Mount DIP |
| Input | DC | DC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | ||
| Package Type | 8-SMD, Gull Wing |