onsemi Transistor, Photovoltaic Output Optoisolators HCPL2731SD

Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2731SDTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2731SDTR-ND
Transistor, Photovoltaic Output Optoisolators HCPL2731SDTR-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SMD

Optoisolator Darlington Output 2500Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL2731SD - 1179102-HCPL2731SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL2731SD
1179102-HCPL2731SD
Optoisolators - Transistor, Photovoltaic Output - HCPL2731SD 1179102-HCPL2731SD
Manufacturer: ON Semiconductor Win Source Part Number: 1179102-HCPL2731SD Packaging: Reel Mounting Style: SMD Output Type: Darlington Input Type: DC Current - Output / Channel: 60mA Number of Channels: 2 Voltage - Isolation: 2500Vrms Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 18V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 500% at 1.6mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 300ns, 5μs Voltage - Forward (Vf): 1.3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1179102-HCPL2731SD
Packaging: Reel
Mounting Style: SMD
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 60mA
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 18V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 500% at 1.6mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 300ns, 5μs
Voltage - Forward (Vf): 1.3V

Buy Now
Optocoupler, Darlington, 2.5Kv, Smdip-8; No. Of Channels Onsemi - 31Y1815 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Darlington, 2.5Kv, Smdip-8; No. Of Channels Onsemi
31Y1815
Optocoupler, Darlington, 2.5Kv, Smdip-8; No. Of Channels Onsemi 31Y1815
OPTOCOUPLER, DARLINGTON, 2.5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:400%; Product Range:-; Input Current:1.6mARoHS Compliant: Yes

OPTOCOUPLER, DARLINGTON, 2.5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:400%; Product Range:-; Input Current:1.6mARoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2731SD
High Speed Optocouplers HCPL2731SD
High Speed Optocouplers Hi Gain Optocoupler LC Darlington 2Ch

High Speed Optocouplers Hi Gain Optocoupler LC Darlington 2Ch

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL2731SDTR-ND 1179102-HCPL2731SD 31Y1815 HCPL2731SD
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - HCPL2731SD Optocoupler, Darlington, 2.5Kv, Smdip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC DC; DC 1.6mA
Output Photodarlington Photodarlington; Darlington
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4455202 - RS Components, Ltd.
Specs
Output Mosfet
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - 863-SI8233BC-AS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5013RSPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type 8-SMD, Gull Wing
View Details
2 suppliers