Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
Optoisolator Darlington Output 3750Vrms 2 Channel 8-DIP Gull Wing
Manufacturer: Broadcom Limited
Win Source Part Number: 775745-HCPL-4731-500
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 3μs, 34μs
Family Name: HCPL-4731
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 10mA
Current Transfer Ratio (Minimum): 600% @ 500μA
Current Transfer Ratio (Maximum): 8000% @ 500μA
Alternative Parts (Cross-Reference): HCPL-4731-300; HCPL-4731-500; HCPL-4731#300; HCPL-4731#500;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
High Speed Optocouplers 2Ch 10mA 600mW
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 516-4213-2-ND | 775745-HCPL-4731-500E | HCPL-4731-500E |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - HCPL-4731-500E | High Speed Optocouplers |
| Input | DC | DC; DC | |
| Output | Photodarlington | Photodarlington; Darlington | |
| Package Type | 8-SMD, Gull Wing |