Manufacturer: Broadcom Limited
Win Source Part Number: 775715-HCPL-263L-560
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 2.7 V ~ 3.6 V, 4.5 V ~ 5.5 V
Data Rate: 15MBd
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 24ns, 10ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Family Name: HCPL-263L
Categories: Isolators
Manufacturer Package: 8-DIP Gull Wing
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 15mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): HCPL-263L-560; HCPL-263L-060E;
Introduction Date: November 01, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
2-Ch Optocoupler, 3.75kV Isolation, 15Mbps, SMD Product overview: HCPL-263L-560E from Broadcom is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 3.75kV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL-263L-560E can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
Logic Output Optoisolator 15MBd Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-DIP Gull Wing
High Speed Optocouplers 15MBd 2Ch 5mA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 775715-HCPL-263L-560E | 902-HCPL-263L-560E | 516-4055-1-ND | HCPL-263L-560E |
| Product Name | Optoisolators - Logic Output - HCPL-263L-560E | SMD 3.75kV Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers |
| Input | DC; DC | DC | DC | |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped | ||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | |
| Rise Time | 0.0240 µs | 0.0240 µs |