onsemi Logic Output Optoisolators HCPL2630M

Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL2630M-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL2630M-ND
Logic Output Optoisolators HCPL2630M-ND
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP

Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 2 Channel 10kV/µs (Typ) CMTI 8-DIP

Buy Now Datasheet
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi - 01AC9026 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi
01AC9026
Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi 01AC9026
OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, 10MBPS, 5KV, DIP-8; No. of Channels:2 Channel; Isolation Voltage:5kV; Data Rate:10Mbps; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
HCPL2630M
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output HCPL2630M
10Mbit/s 75ns 4.5V~5.5V 10kV/us DC DIP-8 Optocouplers - Logic Output ROHS

10Mbit/s 75ns 4.5V~5.5V 10kV/us DC DIP-8 Optocouplers - Logic Output ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2630M-ND 01AC9026 HCPL2630M
Product Name Logic Output Optoisolators Optocoupler, 10Mbps, 5Kv, Dip-8; No. Of Channels Onsemi Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Logic Output
Input DC DC
Output Open Collector
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3149XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803047 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details