DigiKey Datasheets for Optocouplers
Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more
| Product Name | Notes |
|---|---|
| "CAN Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "CAN Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "CAN, RS232, RS485, SPI Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "CAN, RS422, RS485, SPI Digital Isolator 3000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154"", 3.90mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 1 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 1 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 2 Channel 150Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295"", 7.50mm Width)" | |
| "General Purpose Digital Isolator 5700Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)" | |
| "LVDS Digital Isolator 5700Vrms 2 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551"", 14.00mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 1 Channel 500kbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| "RS422, RS485 Digital Isolator 5000Vrms 4 Channel 12Mbps 100kV/µs (Typ) CMTI 20-SOIC (0.295"", 7.50mm Width)" | |
| 4 PIN TRANSISTOR OUTPUT, SINGLE | |
| DG ISO 5KV 2CH CAN/RS232 20-SOIC | |
| DGTL ISO 5KV 4CH RS422 20-SOIC | |
| DGTL ISOLTR 3KV 6CH CAN 16-SSOP | |
| DGTL ISOLTR 5.7KV 4CH GP 16-SOIC | |
| DGTL ISOLTR 5KV 4CH GP 20-SOIC | |
| DGTL ISOLTR 5KV 6CH CAN 16-SOIC | |
| DGTL ISOLTR 5KV 6CH GP 16-SOIC | |
| OPTOISO 3.75KV 1CH TRANS 4-SOIC | |
| OPTOISO 3.75KV 1CH TRANS 4-SOP | |
| OPTOISO 3.75KV OPEN COLL 5-SOIC | |
| OPTOISO 3.75KV PUSH PULL 5-SOIC | |
| OPTOISO 5.3KV 4CH TRANS 16-DIP | |
| OPTOISO 5.3KV 4CH TRANS 16-SMD | |
| OPTOISO 5KV 1CH TRANS 4-SOIC | |
| Optoisolator Transistor Output 3750Vrms 1 Channel 4-SOP | |
| OPTOISOLTR 5.3KV 1CH TRANS 4-DIP | |
| OPTOISOLTR 5.3KV 1CH TRANS 4-SMD | |
| OPTOISOLTR 5.3KV 2CH TRANS 8-DIP | |
| OPTOISOLTR 5.3KV 2CH TRANS 8-SMD | |
| ROBUST EMC, SIX-CHANNEL, 4/2, RE | |
| ROBUST EMC, SIX-CHANNEL, 5/1, RE |
| << Prev | Next >> |